Restek Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Page: 1 2
Product Name Notes
An internal standard for oxygenates.
CAS #: 1693-74-9 Conc. In Solvent and Volume: 2,000μg/mL in P&T methanol, 1mL/ampul
CAS #: 23978-85-0 Conc. In Solvent and Volume: 1,000μg/mL in P&T methanol, 1mL/ampu
Conc. In Solvent and Volume: 1,000 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 10,000 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 10,000 μg/mL each in pentane, 1 mL/ampul
Conc. In Solvent and Volume: 10,000 μg/mL in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in P&T methanol:water (90:10), 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in toluene:hexane (1:1), 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,500 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,500 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in pentane, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL in pentane, 1 mL/ampul
Conc. In Solvent and Volume: 25 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 250 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL each in P&T methanol:water (90:10), 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 50 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: In dimethyl sulfoxide, 1 mL/ampul
Conc. In Solvent and Volume: In P&T methanol, 1mL/ampul
Conc. In Solvent and Volume:1,000 μg/mL each in P&T methanol, 1 mL/ampul
Oxygenate additive in (US) gasolines. A US EPA target analyte that is not commercially available, this reference material is prepared from a laboratory-synthesiz ed sampl
Prepared from an equal volume blend from five gasoline powered vehicles (belonging to Restek employees). After blending, a precisely weighed amount of the composite is added to a volumetric flask...
Restek offers a full line of certified reference materials
The Class 1 mixtures below reflect the requirements of USP23/NF18 effective January 1, 1995 to December 31, 1999. While these mixtures do not meet the current USP guidelines, many still...
The solutions listed below were prepared from an equal volume blend of Type I, II, and III mineral spirits. Quantity discounts not available.
The United States Pharmacopeia (USP) general chapter <467> Residual Solvents is a widely used compendial method intended for identifying and quantifying residual solvents in drug substances, drug products, and excipients.
These solutions are prepared from a single source (one refinery) product. The weathered materials indicate the percent weight loss from the original material. Samples of regular and premium grade unleaded...
These solutions are prepared from a single source (one refinery) product. The weathered materials indicate the percent weight loss from the original material. Quantity discounts not available.
catalog # Compound conc. in solvent and volume units 32021 chlordane (technical) 1,000 μg/mL in hexane, 1 mL/ampul ea. 32072 chlordane (technical) 5,000 μg/mL in isooctane, 1 mL/ampul ea. 32016...
catalog # conc. in solvent and volume units 32005 1,000 μg/mL in hexane, 1 mL/ampul ea. 32015 2,000 μg/mL in methanol, 1 mL/ampul ea. 32071 5,000 μg/mL in isooctane, 1...
Easily determine the retention time window for each boiling point range. Prepared in n-pentane, according to EPA requirements.
High purity for consistent results. Free quality assurance data package available on-line. Highest concentrations commercially available.
Technical training on method is available. Complete data pack available for audit compliance.

<< Prev