CF60 -- ENVIRONMENTAL CONTROL AIR CONDITIONER
TPI Corporation
Environmental Control Air Conditioner
CF60
Description
CENTRIFUGAL TYPE
60 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.8 AMPERE CURRENT RATING
509/199 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH)
FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
-
TPI Corporation
-
TPI Corporation
Datasheet
Description
CENTRIFUGAL TYPE
60 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.8 AMPERE CURRENT RATING
509/199 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH)
FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
Datasheet
Suppliers
Environmental Control Air Conditioner
CF60
CENTRIFUGAL TYPE
60 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.8 AMPERE CURRENT RATING
509/199 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH)
FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
- CENTRIFUGAL TYPE
- 60 INCH SIZE
- 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
- ETL (CANADA AND US) APPROVAL
- 120 V VOLTAGE RATING
- 4.4/3.8 AMPERE CURRENT RATING
- 509/199 W POWER RATING
- BAKED EPOXY COATED ENCLOSURE FINISH
- SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH)
- FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
Supplier's Site
Datasheet
Environmental Control Air Conditioner
CF60
CENTRIFUGAL TYPE
60 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.8 AMPERE CURRENT RATING
509/199 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH)
FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
- CENTRIFUGAL TYPE
- 60 INCH SIZE
- 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
- ETL (CANADA AND US) APPROVAL
- 120 V VOLTAGE RATING
- 4.4/3.8 AMPERE CURRENT RATING
- 509/199 W POWER RATING
- BAKED EPOXY COATED ENCLOSURE FINISH
- SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH)
- FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Conditioners |
|
Product Number
|
CF60 |
|
Product Name
|
Environmental Control Air Conditioner |
|
Type
|
Ceiling
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Enclosure
Application
Industrial
View Details
Type
Enclosure
Cooling Capacity
321 BTU/hr (94.09 W)
Voltage
24 V
View Details
Type
Enclosure
Cooling Capacity
13647 BTU/hr (4000 W)
View Details
Type
Enclosure
Application
Electronics
Cooling Capacity
400 to 5000 BTU/hr (117 to 1466 W)
View Details