CF48 -- ENVIRONMENTAL CONTROL AIR CONDITIONER
TPI Corporation
Environmental Control Air Conditioner
CF48
Description
CENTRIFUGAL TYPE
48 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.6 AMPERE CURRENT RATING
519/189 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 583 RPM (LOW), 1606 RPM (HIGH)
FLOW RATE 766 CFM (LOW), 4515 CFM (HIGH)
Description
CENTRIFUGAL TYPE
48 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.6 AMPERE CURRENT RATING
519/189 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 583 RPM (LOW), 1606 RPM (HIGH)
FLOW RATE 766 CFM (LOW), 4515 CFM (HIGH)
Datasheet
Suppliers
Environmental Control Air Conditioner
CF48
CENTRIFUGAL TYPE
48 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/3.6 AMPERE CURRENT RATING
519/189 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 583 RPM (LOW), 1606 RPM (HIGH)
FLOW RATE 766 CFM (LOW), 4515 CFM (HIGH)
- CENTRIFUGAL TYPE
- 48 INCH SIZE
- 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
- ETL (CANADA AND US) APPROVAL
- 120 V VOLTAGE RATING
- 4.4/3.6 AMPERE CURRENT RATING
- 519/189 W POWER RATING
- BAKED EPOXY COATED ENCLOSURE FINISH
- SPEED RATING 583 RPM (LOW), 1606 RPM (HIGH)
- FLOW RATE 766 CFM (LOW), 4515 CFM (HIGH)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Conditioners |
|
Product Number
|
CF48 |
|
Product Name
|
Environmental Control Air Conditioner |
|
Type
|
Ceiling
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Enclosure
Cooling Capacity
321 BTU/hr (94.09 W)
Voltage
24 V
View Details
Hammond Manufacturing Company Inc.
Type
Enclosure
Application
Industrial
View Details
Type
Enclosure
Cooling Capacity
13647 BTU/hr (4000 W)
View Details
Type
Enclosure
Application
Electronics
Cooling Capacity
900 to 2500 BTU/hr (264 to 733 W)
View Details