CFHD36 -- ENVIRONMENTAL CONTROL AIR CONDITIONER
TPI Corporation
Environmental Control Air Conditioner
CFHD36
Description
CENTRIFUGAL TYPE
36 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/4.3 AMPERE CURRENT RATING
603/192 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 603 RPM (LOW), 1689 RPM (HIGH)
FLOW RATE 819 CFM (LOW), 2672 CFM (HIGH)
Description
CENTRIFUGAL TYPE
36 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/4.3 AMPERE CURRENT RATING
603/192 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 603 RPM (LOW), 1689 RPM (HIGH)
FLOW RATE 819 CFM (LOW), 2672 CFM (HIGH)
Datasheet
Suppliers
Environmental Control Air Conditioner
CFHD36
CENTRIFUGAL TYPE
36 INCH SIZE
20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
4.4/4.3 AMPERE CURRENT RATING
603/192 W POWER RATING
BAKED EPOXY COATED ENCLOSURE FINISH
SPEED RATING 603 RPM (LOW), 1689 RPM (HIGH)
FLOW RATE 819 CFM (LOW), 2672 CFM (HIGH)
- CENTRIFUGAL TYPE
- 36 INCH SIZE
- 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL
- ETL (CANADA AND US) APPROVAL
- 120 V VOLTAGE RATING
- 4.4/4.3 AMPERE CURRENT RATING
- 603/192 W POWER RATING
- BAKED EPOXY COATED ENCLOSURE FINISH
- SPEED RATING 603 RPM (LOW), 1689 RPM (HIGH)
- FLOW RATE 819 CFM (LOW), 2672 CFM (HIGH)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Conditioners |
|
Product Number
|
CFHD36 |
|
Product Name
|
Environmental Control Air Conditioner |
|
Type
|
Ceiling
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Enclosure
Cooling Capacity
321 BTU/hr (94.09 W)
Voltage
24 V
View Details
Hammond Manufacturing Company Inc.
Type
Enclosure
Application
Industrial
View Details
Type
Enclosure
Cooling Capacity
13647 BTU/hr (4000 W)
View Details
Type
Enclosure
Application
Electronics
Cooling Capacity
400 to 5000 BTU/hr (117 to 1466 W)
View Details