EIC Solutions, Inc. Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. | |
| Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class... | |
| Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is... | |
| EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU... | |
| ThermoTEC™ 3200 BTU/HR Cooling Supplemental Heating Capability Available NEMA 4X (Indoor/Outdoor) Applications Vertical or Horizontal (Top) Mounting 220 VAC Power 23-1/2" H x 19-1/2" W Mounting Flange Made in USA... |