EIC Solutions, Inc. 12,000 BTU Compressor Based Air Conditioner CBIQ12000V

Description
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.
Description
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
12,000 BTU Compressor Based Air Conditioner - CBIQ12000V - EIC Solutions, Inc.
Warminster, PA, USA
12,000 BTU Compressor Based Air Conditioner
CBIQ12000V
12,000 BTU Compressor Based Air Conditioner CBIQ12000V
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number CBIQ12000V
Product Name 12,000 BTU Compressor Based Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details