EIC Solutions, Inc. Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. | |
| Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class... | |
| Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is... | |
| EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU... | |
| ThermoTEC™ 3200 BTU/HR Cooling Supplemental Heating Capability Available NEMA 4X (Indoor/Outdoor) Applications Vertical or Horizontal (Top) Mounting 220 VAC Power 23-1/2" H x 19-1/2" W Mounting Flange Made in USA... |