EIC Solutions, Inc. 1500 BTU Solid State Thermoelectric Air Conditioner AAC-145-T-EP

Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145S). *Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.
Datasheet
Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145S). *Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 BTU Solid State Thermoelectric Air Conditioner - AAC-145-T-EP - EIC Solutions, Inc.
Warminster, PA, USA
1500 BTU Solid State Thermoelectric Air Conditioner
AAC-145-T-EP
1500 BTU Solid State Thermoelectric Air Conditioner AAC-145-T-EP
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145S). *Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.

Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145S).

*Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.

Supplier's Site Datasheet

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number AAC-145-T-EP
Product Name 1500 BTU Solid State Thermoelectric Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3081A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details