EIC Solutions, Inc. 1500 BTU Solid State Thermoelectric Air Conditioner AAC-145-T-EP-HC

Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145). *Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.
Datasheet
Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145). *Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 BTU Solid State Thermoelectric Air Conditioner - AAC-145-T-EP-HC - EIC Solutions, Inc.
Warminster, PA, USA
1500 BTU Solid State Thermoelectric Air Conditioner
AAC-145-T-EP-HC
1500 BTU Solid State Thermoelectric Air Conditioner AAC-145-T-EP-HC
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145). *Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.

Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-145).

*Hazardous location models are designed for use in Class I, Division 2, Groups A-D. These units have been certified by a nationally recognized independent testing laboratory to meet the requirements of Underwriters Laboratory UL STD 1604, UL STD 1995 and CAN/CSA C22.2.

Supplier's Site Datasheet

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number AAC-145-T-EP-HC
Product Name 1500 BTU Solid State Thermoelectric Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details