EIC Solutions, Inc. 3200 BTUSolid State Thermoelectric Air Conditioner AAC-161-4XT

Description
ThermoTEC™ 3200 BTU/HR Cooling Supplemental Heating Capability Available NEMA 4X (Indoor/Outdoor) Applications Vertical or Horizontal (Top) Mounting 220 VAC Power 23-1/2" H x 19-1/2" W Mounting Flange Made in USA
Datasheet
Description
ThermoTEC™ 3200 BTU/HR Cooling Supplemental Heating Capability Available NEMA 4X (Indoor/Outdoor) Applications Vertical or Horizontal (Top) Mounting 220 VAC Power 23-1/2" H x 19-1/2" W Mounting Flange Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3200 BTUSolid State Thermoelectric Air Conditioner - AAC-161-4XT - EIC Solutions, Inc.
Warminster, PA, USA
3200 BTUSolid State Thermoelectric Air Conditioner
AAC-161-4XT
3200 BTUSolid State Thermoelectric Air Conditioner AAC-161-4XT
ThermoTEC™ 3200 BTU/HR Cooling Supplemental Heating Capability Available NEMA 4X (Indoor/Outdoor) Applications Vertical or Horizontal (Top) Mounting 220 VAC Power 23-1/2" H x 19-1/2" W Mounting Flange Made in USA

ThermoTEC™

  • 3200 BTU/HR Cooling
  • Supplemental Heating Capability Available
  • NEMA 4X (Indoor/Outdoor) Applications
  • Vertical or Horizontal (Top) Mounting
  • 220 VAC Power
  • 23-1/2" H x 19-1/2" W Mounting Flange
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number AAC-161-4XT
Product Name 3200 BTUSolid State Thermoelectric Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details