EIC Solutions, Inc. 800 BTU Solid State Thermoelectric Air Conditioner AAC-141-4XT-E

Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141). **Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.
Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141). **Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.
Datasheet
Datasheet Summary
Powered by GS/AI

The AAC-141-4XT-E is an 800 BTU solid-state thermoelectric air conditioner designed for use in electronic and computer enclosures, particularly in harsh industrial environments. It features a Type 304 stainless steel frame, cover, and fan guards, ensuring durability and resistance to corrosion. The unit operates with a built-in adjustable thermostat that ranges from 0 to 100°F, with an accuracy of ±2°F and a hysteresis of 5°F. This air conditioner is available in multiple voltage configurations, including 120VAC and 240VAC, with a current draw of 3.5 A and 2.5 A respectively. It has a cold-side airflow of 70 CFM and a hot-side airflow of 185 CFM, making it suitable for effective cooling in various applications. The operating temperature range is from -4 to 140°F, and it can be stored at temperatures up to 194°F. The unit is maintenance-free and can be mounted either vertically or horizontally. It comes with a 12-month warranty and is certified to comply with UL 1995 standards. Optional equipment includes a condensate drip pan, extension frame, and digital temperature controller, among others. Customizations are also available for specific requirements.

Datasheet Summary
Powered by GS/AI

The AAC-141-4XT-E is an 800 BTU solid-state thermoelectric air conditioner designed for use in electronic and computer enclosures, particularly in harsh industrial environments. It features a Type 304 stainless steel frame, cover, and fan guards, ensuring durability and resistance to corrosion. The unit operates with a built-in adjustable thermostat that ranges from 0 to 100°F, with an accuracy of ±2°F and a hysteresis of 5°F. This air conditioner is available in multiple voltage configurations, including 120VAC and 240VAC, with a current draw of 3.5 A and 2.5 A respectively. It has a cold-side airflow of 70 CFM and a hot-side airflow of 185 CFM, making it suitable for effective cooling in various applications. The operating temperature range is from -4 to 140°F, and it can be stored at temperatures up to 194°F. The unit is maintenance-free and can be mounted either vertically or horizontally. It comes with a 12-month warranty and is certified to comply with UL 1995 standards. Optional equipment includes a condensate drip pan, extension frame, and digital temperature controller, among others. Customizations are also available for specific requirements.

Suppliers

Company
Product
Description
Supplier Links
800 BTU Solid State Thermoelectric Air Conditioner - AAC-141-4XT-E - EIC Solutions, Inc.
Warminster, PA, USA
800 BTU Solid State Thermoelectric Air Conditioner
AAC-141-4XT-E
800 BTU Solid State Thermoelectric Air Conditioner AAC-141-4XT-E
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141). **Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.

Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141).

**Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.

Supplier's Site Datasheet

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number AAC-141-4XT-E
Product Name 800 BTU Solid State Thermoelectric Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details