EIC Solutions, Inc. 800 BTU Solid State Thermoelectric Air Conditioner AAC-141-4XT-E-HC

Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141). **Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.
Datasheet
Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141). **Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 BTU Solid State Thermoelectric Air Conditioner - AAC-141-4XT-E-HC - EIC Solutions, Inc.
Warminster, PA, USA
800 BTU Solid State Thermoelectric Air Conditioner
AAC-141-4XT-E-HC
800 BTU Solid State Thermoelectric Air Conditioner AAC-141-4XT-E-HC
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141). **Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.

Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with the addition of an optional extension frame (EF-141).

**Certified to comply to the standards for heating and cooling equipment UL-1995, 2nd Edition, 1995 and CAN/CSA-C22.2 No.236, 2nd Edition, 1995 by a nationally recognized independent testing laboratory.

Supplier's Site Datasheet

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number AAC-141-4XT-E-HC
Product Name 800 BTU Solid State Thermoelectric Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details