EIC Solutions, Inc. 5,000 BTU Compressor Based Air Conditioner CBIQ5000V16HA

Description
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.
Description
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
5,000 BTU Compressor Based Air Conditioner - CBIQ5000V16HA - EIC Solutions, Inc.
Warminster, PA, USA
5,000 BTU Compressor Based Air Conditioner
CBIQ5000V16HA
5,000 BTU Compressor Based Air Conditioner CBIQ5000V16HA
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number CBIQ5000V16HA
Product Name 5,000 BTU Compressor Based Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTT6101B230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details