EIC Solutions, Inc. 10,000 BTU Compressor Based Air Conditioner CBIQ10000V

Description
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. Units can be furnished for both vertical or horizontal mounting with a variety of options available. Combination packages (Air Conditioned Enclosures) are our specialty.
Description
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. Units can be furnished for both vertical or horizontal mounting with a variety of options available. Combination packages (Air Conditioned Enclosures) are our specialty.

Suppliers

Company
Product
Description
Supplier Links
10,000 BTU Compressor Based Air Conditioner - CBIQ10000V - EIC Solutions, Inc.
Warminster, PA, USA
10,000 BTU Compressor Based Air Conditioner
CBIQ10000V
10,000 BTU Compressor Based Air Conditioner CBIQ10000V
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. Units can be furnished for both vertical or horizontal mounting with a variety of options available. Combination packages (Air Conditioned Enclosures) are our specialty.

EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. Units can be furnished for both vertical or horizontal mounting with a variety of options available. Combination packages (Air Conditioned Enclosures) are our specialty.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number CBIQ10000V
Product Name 10,000 BTU Compressor Based Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details