EIC Solutions, Inc. 400 BTU Solid State Thermoelectric Air Conditioner AAC-140B-4XT-HC-EP

Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and certification is by Intertek Testing Services, to ANSI/ISA-12.12.01-20 00 "Nonincendive Electrical Equipment for Use in Class 1 and 2, Division 2 and Class 3, Divisions 1 and 2 Hazardous (Classified) Locations", formerly ANSI/ISA S12.12-1994.
Description
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and certification is by Intertek Testing Services, to ANSI/ISA-12.12.01-20 00 "Nonincendive Electrical Equipment for Use in Class 1 and 2, Division 2 and Class 3, Divisions 1 and 2 Hazardous (Classified) Locations", formerly ANSI/ISA S12.12-1994.
Datasheet
Datasheet Summary
Powered by GS/AI

The AAC-140B-4XT-HC-EP is a 400 BTU thermoelectric air conditioner designed for use in Class 1, Division 2 hazardous locations. It operates on both 120VAC and 240VAC power supplies, with a current draw of 2 A and 1.5 A respectively. The unit features a built-in adjustable thermostat with a range of 0-100°F and operates efficiently without the need for maintenance. Constructed from Type 304 stainless steel, it is environmentally friendly, containing no CFCs, oils, or gases. The air conditioner is compact, measuring 12 inches in height and 6 inches in width, and weighs 13 pounds. It is certified to UL 1995, 1604, and CSA 22.2 standards, ensuring reliability in demanding environments. The product includes a mounting gasket and stainless steel mounting hardware, and it can be installed in both vertical and horizontal orientations.

Datasheet Summary
Powered by GS/AI

The AAC-140B-4XT-HC-EP is a 400 BTU thermoelectric air conditioner designed for use in Class 1, Division 2 hazardous locations. It operates on both 120VAC and 240VAC power supplies, with a current draw of 2 A and 1.5 A respectively. The unit features a built-in adjustable thermostat with a range of 0-100°F and operates efficiently without the need for maintenance. Constructed from Type 304 stainless steel, it is environmentally friendly, containing no CFCs, oils, or gases. The air conditioner is compact, measuring 12 inches in height and 6 inches in width, and weighs 13 pounds. It is certified to UL 1995, 1604, and CSA 22.2 standards, ensuring reliability in demanding environments. The product includes a mounting gasket and stainless steel mounting hardware, and it can be installed in both vertical and horizontal orientations.

Suppliers

Company
Product
Description
Supplier Links
400 BTU Solid State Thermoelectric Air Conditioner - AAC-140B-4XT-HC-EP - EIC Solutions, Inc.
Warminster, PA, USA
400 BTU Solid State Thermoelectric Air Conditioner
AAC-140B-4XT-HC-EP
400 BTU Solid State Thermoelectric Air Conditioner AAC-140B-4XT-HC-EP
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and certification is by Intertek Testing Services, to ANSI/ISA-12.12.01-20 00 "Nonincendive Electrical Equipment for Use in Class 1 and 2, Division 2 and Class 3, Divisions 1 and 2 Hazardous (Classified) Locations", formerly ANSI/ISA S12.12-1994.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.

*Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and certification is by Intertek Testing Services, to ANSI/ISA-12.12.01-2000 "Nonincendive Electrical Equipment for Use in Class 1 and 2, Division 2 and Class 3, Divisions 1 and 2 Hazardous (Classified) Locations", formerly ANSI/ISA S12.12-1994.

Supplier's Site Datasheet

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number AAC-140B-4XT-HC-EP
Product Name 400 BTU Solid State Thermoelectric Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details