Tekscan, Inc. Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| B201 Sensors have a patented tab interface and are designed exclusively for use with our ELF and High-Speed ELF Systems. B201 Sensors have a patented tab interface and are designed... | |
| High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as... | |
| Large, square, standard sensor, ideal for OEM integration. A502 sensors are square standard sensors with a 2-pin male connector. They have a force range of 0-222 N (0-50 lb), specified... | |
| Most popular standard sensor that meets the requirements of most customers. A201 sensors are trimmable and have a 3-pin male connector. The sensors are available in three force ranges: Low... | |
| Our 1 inch standard sensor is ideal for integrating into OEM products. The A301 is optimized for high volume manufacturing and ideal for embedding into products and applications. The sensors... | |
| Our patented sensors are inserted into the patient's mouth when taking bite force readings. High resolution Sensels™ across the sensor's surface precisely analyze dental bite forces when using the T-Scan™ | |
| Smallest sensor ideal for integrating into OEM applications. The A101 is our smallest sensor optimized for high volume manufacturing and ideal for embedding into products. The 2-pin sensors are currently... | |
| Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for... | |
| Standard sensor with a large sensing area. The A401 has a 2-pin connector. This is our standard sensor with the largest sensing area: 25.4 mm (1 in.). A401 sensors... | |
| Tekscan force sensors are available in a wide range of shapes, sizes, pressure ranges, and resolutions. Over 200 different pressure sensors are available. High Temperature pressure mapping sensors are also... | |
| Tekscan high temperature pressure sensors can map the pressure distribution between two surfaces that are as hot as 200°C (400°F). High Temperature sensors are ideal for process/design improvement, machine set-up,... | |
| Tekscan medical sensors are available in a wide range of shapes, sizes, pressure ranges, and resolutions. Over 200 different pressure sensors are available. High Temperature pressure mapping sensors are also... | |
| Thanks to the unique construction and operational capabilities of FlexiForce sensors, Tekscan can create custom-designed force sensors to meet your specific OEM needs. Manufacturing Capabilities FlexiForce™ sensors are ideal for... | |
| Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your... | |
| Thin, rectangular, tactile potentiometer used to identify position, location or adjust output. FlexiPot™ Strip sensors are low-powered force sensing linear potentiometers with a rectangular shape and 3-pin male connector. They... | |
| WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF System. WB201 sensors have a 3-pin termination, and are designed exclusively for use with... |