Tekscan, Inc. Standard Force Sensors FlexiForce™ A101

Description
Smallest sensor ideal for integrating into OEM applications. The A101 is our smallest sensor optimized for high volume manufacturing and ideal for embedding into products. The 2-pin sensors are currently our smallest standard sensor. The sensors can measure up to 10 lbs.* The dynamic range of this mini force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resisto.
Datasheet
Description
Smallest sensor ideal for integrating into OEM applications. The A101 is our smallest sensor optimized for high volume manufacturing and ideal for embedding into products. The 2-pin sensors are currently our smallest standard sensor. The sensors can measure up to 10 lbs.* The dynamic range of this mini force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resisto.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Force Sensors - FlexiForce™ A101 - Tekscan, Inc.
South Boston, MA, USA
Standard Force Sensors
FlexiForce™ A101
Standard Force Sensors FlexiForce™ A101
Smallest sensor ideal for integrating into OEM applications. The A101 is our smallest sensor optimized for high volume manufacturing and ideal for embedding into products. The 2-pin sensors are currently our smallest standard sensor. The sensors can measure up to 10 lbs.* The dynamic range of this mini force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resisto.

Smallest sensor ideal for integrating into OEM applications.

The A101 is our smallest sensor optimized for high volume manufacturing and ideal for embedding into products. The 2-pin sensors are currently our smallest standard sensor.

The sensors can measure up to 10 lbs.* The dynamic range of this mini force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resisto.

Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ A101
Product Name Standard Force Sensors
Force Rating 0.0 to 10 lbs (0.0 to 4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 2CP5-47 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauges - 7252053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Ergonomics force gauge, 200 lbF / 1000 N - ME-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details