Large, square, standard sensor, ideal for OEM integration.
A502 sensors are square standard sensors with a 2-pin male connector. They have a force range of 0-222 N (0-50 lb), specified with Tekscan electronics. The model is linear through a much lower range of 0-22N (0-5 lb), and is capable of measuring loads up to 44,482 N (10,000 lb).*
The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
| Tekscan, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | FlexiForce A502 |
| Product Name | Standard Force Sensors |
| Force Rating | 0.0 to 10000 lbs (0.0 to 4535 kg) |