Tekscan, Inc. High Temperature and Humidity Force Sensors FlexiForce™ ESS301

Description
Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage conditions. ESS301 was developed with OEM customers in mind and designed to reached the majority of our OEM customer's test expectations. ESS301 is available in one force range: 4.4 N (0 - 1 lb). The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet
Description
Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage conditions. ESS301 was developed with OEM customers in mind and designed to reached the majority of our OEM customer's test expectations. ESS301 is available in one force range: 4.4 N (0 - 1 lb). The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature and Humidity Force Sensors - FlexiForce™ ESS301 - Tekscan, Inc.
South Boston, MA, USA
High Temperature and Humidity Force Sensors
FlexiForce™ ESS301
High Temperature and Humidity Force Sensors FlexiForce™ ESS301
Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage conditions. ESS301 was developed with OEM customers in mind and designed to reached the majority of our OEM customer's test expectations. ESS301 is available in one force range: 4.4 N (0 - 1 lb). The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Standard force sensor, which is ideal for conditions with high temperature and humidity.

The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage conditions. ESS301 was developed with OEM customers in mind and designed to reached the majority of our OEM customer's test expectations.

ESS301 is available in one force range: 4.4 N (0 - 1 lb). The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ ESS301
Product Name High Temperature and Humidity Force Sensors
Force Rating 0.0 to 1 lbs (0.0 to 0.4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge 20lb/320oz/10kg/10000g/100N - M5-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
Force Sensors - 20006003-00 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Single point load cell PW12CC3/500kg - 1-PW12CC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details