Tekscan, Inc. Ring Position Sensors FlexiPot™

Description
Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear output (force sensing linear potentiometer). The sensors have a total outer diameter of 49 mm (1.93 in.) and a total inner diameter of 27.2 mm (1.07 in.). Physical Properties Thickness: 0.208 mm (0.008") Outer Sensing Area Diameter: 42.44 mm (1.67") Inner Sensing Area Diameter: 33.8 mm (1.33") Total Outer Diameter: 49 mm (1.93") Total Inner Diameter: 27.2 mm (1.07") Connector: 3-pin Male Square Pin* Substrate: Polyester (ex: Mylar)
Datasheet
Description
Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear output (force sensing linear potentiometer). The sensors have a total outer diameter of 49 mm (1.93 in.) and a total inner diameter of 27.2 mm (1.07 in.). Physical Properties Thickness: 0.208 mm (0.008") Outer Sensing Area Diameter: 42.44 mm (1.67") Inner Sensing Area Diameter: 33.8 mm (1.33") Total Outer Diameter: 49 mm (1.93") Total Inner Diameter: 27.2 mm (1.07") Connector: 3-pin Male Square Pin* Substrate: Polyester (ex: Mylar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Position Sensors - FlexiPot™ - Tekscan, Inc.
South Boston, MA, USA
Ring Position Sensors
FlexiPot™
Ring Position Sensors FlexiPot™
Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear output (force sensing linear potentiometer). The sensors have a total outer diameter of 49 mm (1.93 in.) and a total inner diameter of 27.2 mm (1.07 in.). Physical Properties Thickness: 0.208 mm (0.008") Outer Sensing Area Diameter: 42.44 mm (1.67") Inner Sensing Area Diameter: 33.8 mm (1.33") Total Outer Diameter: 49 mm (1.93") Total Inner Diameter: 27.2 mm (1.07") Connector: 3-pin Male Square Pin* Substrate: Polyester (ex: Mylar)

Thin, circular, tactile potentiometer used to identify position, location, or adjust output.

FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear output (force sensing linear potentiometer). The sensors have a total outer diameter of 49 mm (1.93 in.) and a total inner diameter of 27.2 mm (1.07 in.).

Physical Properties

Thickness: 0.208 mm (0.008")

Outer Sensing Area Diameter: 42.44 mm (1.67")

Inner Sensing Area Diameter: 33.8 mm (1.33")

Total Outer Diameter: 49 mm (1.93")

Total Inner Diameter: 27.2 mm (1.07")

Connector: 3-pin Male Square Pin*

Substrate: Polyester (ex: Mylar)

Supplier's Site Datasheet
Strip Position Sensors - FlexiPot™ - Tekscan, Inc.
South Boston, MA, USA
Strip Position Sensors
FlexiPot™
Strip Position Sensors FlexiPot™
Thin, rectangular, tactile potentiometer used to identify position, location or adjust output. FlexiPot™ Strip sensors are low-powered force sensing linear potentiometers with a rectangular shape and 3-pin male connector. They are designed for use with your own electronics. These position sensors have a total length of 91.3 mm (3.59 in.) and a total width of 11.6 mm (0.46 in.). Physical Properties Thickness: 0.208 mm (0.008" ) Length of Sensing Area: 63.5 mm (2.50") Overall Length: 91.3 mm (3.59") Width of Sensing Area: 4.3 mm (0.17") Overall Width: 11.6 mm (0.46") Connector: 3-pin Male Square Pin* Substrate: Polyester (ex: Mylar)

Thin, rectangular, tactile potentiometer used to identify position, location or adjust output.

FlexiPot™ Strip sensors are low-powered force sensing linear potentiometers with a rectangular shape and 3-pin male connector. They are designed for use with your own electronics. These position sensors have a total length of 91.3 mm (3.59 in.) and a total width of 11.6 mm (0.46 in.).

Physical Properties

Thickness: 0.208 mm (0.008" )

Length of Sensing Area: 63.5 mm (2.50")

Overall Length: 91.3 mm (3.59")

Width of Sensing Area: 4.3 mm (0.17")

Overall Width: 11.6 mm (0.46")

Connector: 3-pin Male Square Pin*

Substrate: Polyester (ex: Mylar)

Supplier's Site Datasheet
Custom Force Sensors - FlexiPot™ - Tekscan, Inc.
South Boston, MA, USA
Custom Force Sensors
FlexiPot™
Custom Force Sensors FlexiPot™
Thanks to the unique construction and operational capabilities of FlexiForce sensors, Tekscan can create custom-designed force sensors to meet your specific OEM needs. Manufacturing Capabilities FlexiForce™ sensors are ideal for OEM products thanks to our ability to customize: Geometry: Sensors can be designed in a variety of shapes and sizes. Size: FlexiForce sensors have been manufactured with active area diameters as small as 1.86 mm and widths as large as 402.59 mm (15.85 in) Operating environments: We offer FlexiForce sensors in three different formats Standard -40°C to 60°C (-40°F to 140°F) Enhanced Stability Series (ESS) - ideal for high humidity operating conditions -40°C to 85°C (-40°F to 185°F) High temperature -40°C to 204°C (-40°F to 400°F)

Thanks to the unique construction and operational capabilities of FlexiForce sensors, Tekscan can create custom-designed force sensors to meet your specific OEM needs.

Manufacturing Capabilities

FlexiForce™ sensors are ideal for OEM products thanks to our ability to customize:

  • Geometry: Sensors can be designed in a variety of shapes and sizes.
  • Size: FlexiForce sensors have been manufactured with active area diameters as small as 1.86 mm and widths as large as 402.59 mm (15.85 in)
  • Operating environments: We offer FlexiForce sensors in three different formats
    • Standard
      • -40°C to 60°C (-40°F to 140°F)
    • Enhanced Stability Series (ESS) - ideal for high humidity operating conditions
      • -40°C to 85°C (-40°F to 185°F)
    • High temperature
      • -40°C to 204°C (-40°F to 400°F)
Supplier's Site

Technical Specifications

  Tekscan, Inc. Tekscan, Inc.
Product Category Force and Load Sensors Force and Load Sensors
Product Number FlexiPot™ FlexiPot™
Product Name Ring Position Sensors Custom Force Sensors
Force Measured Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN30-500KN-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - FS05-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details