Tekscan, Inc. High Temperature Force Sensors FlexiForce™ HT201

Description
High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures a standard force of 222 N (50 lb), with a maximum force of 2,224 N (500 lb). The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Description
High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures a standard force of 222 N (50 lb), with a maximum force of 2,224 N (500 lb). The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Force Sensors - FlexiForce™ HT201 - Tekscan, Inc.
South Boston, MA, USA
High Temperature Force Sensors
FlexiForce™ HT201
High Temperature Force Sensors FlexiForce™ HT201
High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures a standard force of 222 N (50 lb), with a maximum force of 2,224 N (500 lb). The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C).

These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures a standard force of 222 N (50 lb), with a maximum force of 2,224 N (500 lb).

The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Supplier's Site

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ HT201
Product Name High Temperature Force Sensors
Force Rating 0.0 to 500 lbs (0.0 to 227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Pendulum load cell C16D1/60t - 1-C16A2D1/60T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge 5 lb/80 oz/2.5 kg/2500 g 25 N - M4-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details