Tekscan, Inc. Standard Force Sensors FlexiForce™ A301

Description
Our 1 inch standard sensor is ideal for integrating into OEM products. The A301 is optimized for high volume manufacturing and ideal for embedding into products and applications. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet
Description
Our 1 inch standard sensor is ideal for integrating into OEM products. The A301 is optimized for high volume manufacturing and ideal for embedding into products and applications. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Force Sensors - FlexiForce™ A301 - Tekscan, Inc.
South Boston, MA, USA
Standard Force Sensors
FlexiForce™ A301
Standard Force Sensors FlexiForce™ A301
Our 1 inch standard sensor is ideal for integrating into OEM products. The A301 is optimized for high volume manufacturing and ideal for embedding into products and applications. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Our 1 inch standard sensor is ideal for integrating into OEM products.

The A301 is optimized for high volume manufacturing and ideal for embedding into products and applications.

The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ A301
Product Name Standard Force Sensors
Force Rating 0.0 to 100 lbs (0.0 to 45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Piezoelectric force washer CFW/700kN - 1-CFW/700KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 157360 lbs (71365 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR01-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Force Gauges - 559789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details