Tekscan, Inc. Force Sensor FlexiForce™ WB201

Description
WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF System. WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF™ System. WB201 sensors are available in three force ranges: Low 111 N (0-25 lb.), Medium 667 N (0-150 lb.) and High 4448 N (0-1000 lb.).
Datasheet
Description
WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF System. WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF™ System. WB201 sensors are available in three force ranges: Low 111 N (0-25 lb.), Medium 667 N (0-150 lb.) and High 4448 N (0-1000 lb.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensor - FlexiForce™ WB201 - Tekscan, Inc.
South Boston, MA, USA
WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF System. WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF™ System. WB201 sensors are available in three force ranges: Low 111 N (0-25 lb.), Medium 667 N (0-150 lb.) and High 4448 N (0-1000 lb.).

WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF System.

WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF™ System. WB201 sensors are available in three force ranges: Low 111 N (0-25 lb.), Medium 667 N (0-150 lb.) and High 4448 N (0-1000 lb.).

Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ WB201
Product Name Force Sensor
Force Rating 0.0 to 1000 lbs (0.0 to 454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN25-200N-S20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details