Tekscan, Inc. Datasheets for Data Acquisition Systems and Instruments
Data acquisition systems and instruments collect, digitize, and process multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes.
Data Acquisition Systems and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Animal Strideway System Modular pressure measurement walkway for animal gait analysis. Simplify Animal Gait Analysis with Strideway™ Quickly and easily get all the data you need to accurately assess gait... | |
| High Resolution Animal Walkway System Low profile floor walkway system that captures multiple sequential paw strikes for objective animal gait analysis. Objective Data to Observe & Quantify Animal Gait Analysis... | |
| High Speed TireScan Capture & Analyze Tire Behavior at Speeds Up to 265 km/h (165 mph). Capture & Analyze Tire Behavior at High Speeds Tekscan’s High Speed TireScan™ system captures... | |
| K-Scan System Provides a better understanding of how the contact surfaces of articulating bones are functioning and loading for objective joint analysis. What is the K-Scan™? The K-Scan Joint Analysis... | |
| MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is... | |
| SB Mat Durable, portable pressure mat for functional testing of sports performance. What is the SB Mat™? The SB Mat™ is Tekscan's wider, more durable pressure mat for sports performance... | |
| T-Scan T-Scan is an objective assessment tool used to evaluate the occlusion of a patient. Unlike articulating paper, which can only determine location, T-Scan can identify both force and timing,... | |
| TireScan CrossDrive System Fully integrated, multipurpose tire footprint pressure measurement system. Multipurpose Tire Footprint Pressure Measurement The TireScan™ CrossDrive system is a fully integrated solution capable of measuring large tire... | |
| Wiper System Evaluate wiper blade force profiles and interface pressure distribution. Windshield Wiper Pressure Mapping Utilizing a tactile pressure sensor, the Wiper™ System measures wiper blade to windshield interface force... | |
| What is the CONFORMat? The CONFORMat™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating... | |
| Evolution™ Standard USB Used for standard applications, this system is lightweight and versatile. The Evolution scanning electronics consist of a handle that connects to a sensor and to the USB... | |
| HR Mat™ – With a higher spatial resolution sensor this mat provides more accurate profiling of anatomical locations on the plantar surface. The HR Mat is ideal for screening children,... | |
| VersaTek™ High Speed USB Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects... | |
| Wireless VersaTek Wireless Unit Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless... | |
| Ensuring uniform nip pressure across the entire surface area of those rolls is crucial to producing a reliably consistent product, maintaining productivity, minimizing machine down time, reducing waste, and more. | |
| Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan... | |
| Measure pressure distribution between the human body and support surfaces such as seats, mattresses, cushions, and backrests. Body Pressure Measurement System BPMS™ measures the pressure distribution of a human body... | |
| Provides pressure data for the analysis, interpretation, and treatment of equine or large animal gait and ambulatory function. What is the Hoof™ System? The Hoof System combines practical biomechanics with... | |
| Tekscan's ELF force measurement system matches the market's need for an inexpensive load and force measurement system with Tekscan's ability to deliver innovative load and force measurement solutions. The system... | |
| The Grip™ system measures and evaluates static and dynamic pressures from grasping objects. The Grip system uses a thin, high-resolution, tactile pressure sensor that can be used directly on... | |
| The Strideway™ is a modular pressure measurement platform for human gait analysis. Strideway Features: The modular platform captures multiple footsteps in a single pass and allows you to choose the... | |
| The versatile I-Scan tactile pressure mapping system is tailor-made by choosing from over 200 pressure sensors to meet your specific application requirements. Versatile Pressure Mapping System I-Scan™ is a powerful... | |
| The Wireless ELF 2 System is a user-friendly, cost-effective load measurement system. This system combines 3 FlexiForce® WB201 sensors, battery-operated WiFi transmitter (certified 802.11b radio- 802.11b/g/n compatible), and Windows-compatible... | |
| Ultra-thin, in-shoe sensors capture timing & pressure information for foot function & gait analysis. What is the F-Scan™? The F-Scan In-Shoe system provides dynamic pressure, force and timing information for... |