Tekscan, Inc. Standard Force Sensors FlexiForce™ A401

Description
Standard sensor with a large sensing area. The A401 has a 2-pin connector. This is our standard sensor with the largest sensing area: 25.4 mm (1 in.). A401 sensors are available in one force range: 111 N (0 - 25 lb).* The force ranges stated are approximations. The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Description
Standard sensor with a large sensing area. The A401 has a 2-pin connector. This is our standard sensor with the largest sensing area: 25.4 mm (1 in.). A401 sensors are available in one force range: 111 N (0 - 25 lb).* The force ranges stated are approximations. The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet
Datasheet Summary
Powered by GS/AI

The FlexiForce A401 is a piezoresistive force sensor designed for applications requiring a large sensing area of 25.4 mm (1 in.) in diameter. It features a thin and flexible design with a thickness of 0.203 mm (0.008 in.), making it suitable for various integration scenarios. The sensor operates within a force range of 111 N (0 - 25 lb) but can measure forces up to 31,138 N (7,000 lb) by adjusting the drive voltage and feedback resistor. The A401 is compatible with Tekscan's test and measurement electronics, including the OEM Development Kit and FlexiForce Quickstart Board, as well as user-provided electronics. It has a response time of less than 5 microseconds and demonstrates good linearity, repeatability, and durability, with a lifespan of over 3 million actuations under specified conditions. The operating temperature range is from -40°C to 60°C (-40°F to 140°F), making it versatile for various environments. The sensor is ROHS compliant and features a 2-pin male square pin connector for easy integration.

Datasheet Summary
Powered by GS/AI

The FlexiForce A401 is a piezoresistive force sensor designed for applications requiring a large sensing area of 25.4 mm (1 in.) in diameter. It features a thin and flexible design with a thickness of 0.203 mm (0.008 in.), making it suitable for various integration scenarios. The sensor operates within a force range of 111 N (0 - 25 lb) but can measure forces up to 31,138 N (7,000 lb) by adjusting the drive voltage and feedback resistor. The A401 is compatible with Tekscan's test and measurement electronics, including the OEM Development Kit and FlexiForce Quickstart Board, as well as user-provided electronics. It has a response time of less than 5 microseconds and demonstrates good linearity, repeatability, and durability, with a lifespan of over 3 million actuations under specified conditions. The operating temperature range is from -40°C to 60°C (-40°F to 140°F), making it versatile for various environments. The sensor is ROHS compliant and features a 2-pin male square pin connector for easy integration.

Suppliers

Company
Product
Description
Supplier Links
Standard Force Sensors - FlexiForce™ A401 - Tekscan, Inc.
South Boston, MA, USA
Standard Force Sensors
FlexiForce™ A401
Standard Force Sensors FlexiForce™ A401
Standard sensor with a large sensing area. The A401 has a 2-pin connector. This is our standard sensor with the largest sensing area: 25.4 mm (1 in.). A401 sensors are available in one force range: 111 N (0 - 25 lb).* The force ranges stated are approximations. The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Standard sensor with a large sensing area.

The A401 has a 2-pin connector. This is our standard sensor with the largest sensing area: 25.4 mm (1 in.). A401 sensors are available in one force range: 111 N (0 - 25 lb).* The force ranges stated are approximations. The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ A401
Product Name Standard Force Sensors
Force Rating 0.0 to 25 lbs (0.0 to 11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3-axis Force Sensor - X-3A-D30-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details
Digital load cell DeviceNet - 1-FIT5AED3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge 0.25lb/4 oz/100g/1N/1000mN - M5-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details