Tekscan, Inc. Standard Force Sensors FlexiForce™ A201

Description
Most popular standard sensor that meets the requirements of most customers. A201 sensors are trimmable and have a 3-pin male connector. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet
Description
Most popular standard sensor that meets the requirements of most customers. A201 sensors are trimmable and have a 3-pin male connector. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Force Sensors - FlexiForce™ A201 - Tekscan, Inc.
South Boston, MA, USA
Standard Force Sensors
FlexiForce™ A201
Standard Force Sensors FlexiForce™ A201
Most popular standard sensor that meets the requirements of most customers. A201 sensors are trimmable and have a 3-pin male connector. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Most popular standard sensor that meets the requirements of most customers.

A201 sensors are trimmable and have a 3-pin male connector. The sensors are available in three force ranges: Low 4.4 N (0 - 1 lb), Medium 111 N (0 - 25 lb) and High 445 N (0 - 100 lb)*. The force ranges stated are approximations. The dynamic range of this small, versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.

Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Force and Load Sensors
Product Number FlexiForce™ A201
Product Name Standard Force Sensors
Force Rating 0.0 to 100 lbs (0.0 to 45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW27BC3/20kg - 1-PW27BC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 559795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
STL Series - STL-2 - Strainsert
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension
Package Link
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details