Snap-on Industrial Brands Drift Punch P-27

Description
LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL .2187 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 1.72 LB STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1 POINT SIZE - DECIMAL - UOM IN P MODEL
Datasheet
Description
LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL .2187 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 1.72 LB STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1 POINT SIZE - DECIMAL - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - P-27 - Snap-on Industrial Brands
Kenosha, WI, USA
Drift Punch
P-27
Drift Punch P-27
LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL .2187 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 1.72 LB STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1 POINT SIZE - DECIMAL - UOM IN P MODEL
  • LONG TAPER TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 7/32 INCH POINT SIZE
  • 7/32 POINT SIZE - FRACTIONAL
  • .2187 POINT SIZE - DECIMAL
  • WILLIAMS. BRAND
  • WEIGHT 1.72 LB
  • STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1
  • POINT SIZE - DECIMAL - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-27
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4563640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3937 inch (3 to 10 mm)
Overall Length 5.91 inch (150 mm)
View Details
Punching Tool - P-60 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 6 inch (152 mm)
View Details
Chain Punches Tools - D-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details