Snap-on Industrial Brands Drift Punch P-14

Description
SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 0.15 LB POINT SIZE - DECIMAL - UOM IN
Datasheet
Description
SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 0.15 LB POINT SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - P-14 - Snap-on Industrial Brands
Kenosha, WI, USA
Drift Punch
P-14
Drift Punch P-14
SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 0.15 LB POINT SIZE - DECIMAL - UOM IN
  • SHORT TAPER TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 1/8 INCH POINT SIZE
  • 1/8 POINT SIZE - FRACTIONAL
  • .125 POINT SIZE - DECIMAL
  • WILLIAMS. BRAND
  • WEIGHT 0.15 LB
  • POINT SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-14
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5178372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.4331 inch (11 mm)
Overall Length 3.74 inch (95 mm)
View Details
Punch Driver Set - PRO 16-63 - icotek GmbH
Specs
Type Knockout
Shapes Round
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details