Snap-on Industrial Brands Drift Punch P-18

Description
SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL .375 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 0.15 LB POINT SIZE - DECIMAL - UOM IN
Datasheet
Description
SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL .375 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 0.15 LB POINT SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - P-18 - Snap-on Industrial Brands
Kenosha, WI, USA
Drift Punch
P-18
Drift Punch P-18
SHORT TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL .375 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 0.15 LB POINT SIZE - DECIMAL - UOM IN
  • SHORT TAPER TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • 3/8 INCH POINT SIZE
  • 3/8 POINT SIZE - FRACTIONAL
  • .375 POINT SIZE - DECIMAL
  • WILLIAMS. BRAND
  • WEIGHT 0.15 LB
  • POINT SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-18
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754783 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Soft-Face Punch - CL-3408-015-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Drift Punch - P-25 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1562 inch (3.97 mm)
View Details