Snap-on Industrial Brands Center Punch P-42

Description
HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.32 LB P MODEL
Datasheet
Description
HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.32 LB P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Punch - P-42 - Snap-on Industrial Brands
Kenosha, WI, USA
Center Punch
P-42
Center Punch P-42
HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.32 LB P MODEL
  • HEX HEAD TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1
  • WEIGHT 0.32 LB
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-42
Product Name Center Punch
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
108 - Parallel pin punches - 70070006 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details