Fenner Drives Datasheets for V-Belt Pulleys
V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys.
V-Belt Pulleys: Learn more
| Product Name | Notes |
|---|---|
| designed for use with Fenner urethane belts, ropes or cables. | |
| Designed with a unique 30° "lead-in" to ensure proper cable support. | |
| Insertion molded bearing, can not accept mounting adapters. | |
| Insertion molded bearing, this item has two 6203-2RS bearings. | |
| Insertion molded bearing. | |
| Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings | |
| Special 1" bore bearing with extended inner-race. |