Fenner Drives Flat Belt Idlers FA5501

Description
Insertion molded bearing.
Description
Insertion molded bearing.

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Flat Belt Idlers
FA5501
Flat Belt Idlers FA5501
Insertion molded bearing.

Insertion molded bearing.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number FA5501
Product Name Flat Belt Idlers
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Thickness 1.29 inch (32.77 mm)
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Sheaves - 1VL/1VM Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.60 to 4.70 inch (40.64 to 119.38 mm)
Outside Diameter 2.50 to 4.75 inch (63.50 to 120.65 mm)
View Details
 - 183518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.54 inch (90.00 mm)
Outside Diameter 3.76 inch (95.50 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/5 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 0.90 inch (22.86 mm)
Outside Diameter 1.00 inch (25.40 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details