Fenner Drives Datasheets for Round Belts and O-ring Belts
Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications.
Round Belts and O-ring Belts: Learn more
| Product Name | Notes |
|---|---|
| Can carry heavier loads and be used with the smaller pulley diameters | |
| Can carry heavier loads, less stretch, larger pulley diameters recommended | |
| Excellent abrasion and chemical resistance. Easily welded | |
| Excellent resistance to a wide range of industrial chemicals and solvents. | |
| Light-duty applications - no welding is required | |
| Stocked in a variety of standard lengths in the popular 3/16" diameter |