Fenner Drives Round Belt Idlers RA4101

Description
designed for use with Fenner urethane belts, ropes or cables.
Description
designed for use with Fenner urethane belts, ropes or cables.

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Round Belt Idlers
RA4101
Round Belt Idlers RA4101
designed for use with Fenner urethane belts, ropes or cables.

designed for use with Fenner urethane belts, ropes or cables.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number RA4101
Product Name Round Belt Idlers
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Thickness 0.6800 inch (17.27 mm)
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 0.90 inch (22.86 mm)
Outside Diameter 1.00 inch (25.40 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/5 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details
QD Sheaves - 8V Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 12.50 to 53.00 inch (317.50 to 1346.20 mm)
Bore Diameter 1.000 to 5.500 inch (25.40 to 139.70 mm)
View Details
 - 182846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.95 inch (75.00 mm)
Outside Diameter 3.11 inch (79.00 mm)
View Details