Fenner Drives Single Flange VA4130

Description
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
Description
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Single Flange
VA4130
Single Flange VA4130
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number VA4130
Product Name Single Flange
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Thickness 0.8600 inch (21.84 mm)
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

 - 182852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.15 inch (80.00 mm)
Outside Diameter 3.31 inch (84.00 mm)
View Details
V-Belt Pulley with Solid Hub - SPB - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.03 to 25.08 inch (77.00 to 637.00 mm)
Metric SPB
View Details
Variable Speed Sheaves - VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.40 to 7.40 inch (35.56 to 187.96 mm)
Outside Diameter 2.32 to 7.50 inch (58.93 to 190.50 mm)
View Details
0.3755
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 3.40 inch (86.36 mm)
Outside Diameter 3.50 inch (88.90 mm)
Bore Diameter 0.376 inch (9.54 mm)
View Details