Fenner Drives Round Belt Idlers RA2540

Description
Insertion molded bearing, can not accept mounting adapters.
Description
Insertion molded bearing, can not accept mounting adapters.

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Round Belt Idlers
RA2540
Round Belt Idlers RA2540
Insertion molded bearing, can not accept mounting adapters.

Insertion molded bearing, can not accept mounting adapters.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number RA2540
Product Name Round Belt Idlers
Style Idler
Bore Diameter 0.591 inch (15.00 mm)
Thickness 0.6300 inch (16 mm)
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Speed V-Belt Pulley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 2.17 to 9.45 inch (55.00 to 240.00 mm)
Outside Diameter 3.62 to 9.84 inch (92.00 to 250.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/2 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 4.21 to 25.08 inch (107.00 to 637.00 mm)
Bore Diameter 1.654 to 2.953 inch (42.00 to 75.00 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.90 inch (124.46 mm)
Outside Diameter 5.00 inch (127.00 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details
 - 184426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.41 inch (112.00 mm)
Outside Diameter 4.63 inch (117.50 mm)
View Details