Fenner Drives Datasheets for V-Belts and V-Ribbed Belts

V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more

Product Name Notes
Designed specifically to replace round profiled belts
High elasticity - no take-ups required
High tensile strength, low stretch, resist extreme temperatures
Ideal for heavier, shock loaded applications
Ideal for light- to medium-duty applications
Incorporates a super grip cast 85A durometer urethane top
Patented high strength overlap weld
Quick connect T-Link design, heavy duty construction
Smooth, integrally bonded non-marking bubble top surface
Supplied with Teflon inserts for high temperature conveying
Ultra grip 60 A top surfaces Integrally bonded - no delamination