Fenner Drives Flat Belt Idlers FA2700

Description
Insertion molded bearing.
Description
Insertion molded bearing.

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Flat Belt Idlers
FA2700
Flat Belt Idlers FA2700
Insertion molded bearing.

Insertion molded bearing.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number FA2700
Product Name Flat Belt Idlers
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Type Single Groove
Shaft Mounting Plain Bore
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Sheaves - VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.40 to 7.40 inch (35.56 to 187.96 mm)
Outside Diameter 2.32 to 7.50 inch (58.93 to 190.50 mm)
View Details
V-Belt Pulley for Taper Bushes - SPC/5 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 3.543 to 4.921 inch (90.00 to 125.00 mm)
View Details
RS Components, Ltd.
Specs
Style Standard
Outside Diameter 8.74 inch (222.00 mm)
Bore Diameter 0.630 inch (16.00 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 3.40 inch (86.36 mm)
Outside Diameter 3.50 inch (88.90 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details