Fenner Drives Round Belt Idlers RA3502

Description
designed for use with Fenner urethane belts, ropes or cables.
Description
designed for use with Fenner urethane belts, ropes or cables.

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Round Belt Idlers
RA3502
Round Belt Idlers RA3502
designed for use with Fenner urethane belts, ropes or cables.

designed for use with Fenner urethane belts, ropes or cables.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number RA3502
Product Name Round Belt Idlers
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Thickness 0.7600 inch (19.3 mm)
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 184634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.80 inch (71.00 mm)
Outside Diameter 2.95 inch (75.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details
Adjustable Speed V-Belt Pulley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 2.17 to 9.45 inch (55.00 to 240.00 mm)
Outside Diameter 3.62 to 9.84 inch (92.00 to 250.00 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 0.90 inch (22.86 mm)
Outside Diameter 1.00 inch (25.40 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details