Fenner Drives V-Belt Idlers VA3002

Description
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
Description
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
V-Belt Idlers
VA3002
V-Belt Idlers VA3002
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number VA3002
Product Name V-Belt Idlers
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Thickness 0.7800 inch (19.81 mm)
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 0.90 inch (22.86 mm)
Outside Diameter 1.00 inch (25.40 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/8 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.79 to 49.49 inch (147.00 to 1257.00 mm)
Bore Diameter 2.362 to 4.921 inch (60.00 to 125.00 mm)
View Details
 - 183085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.17 inch (106.00 mm)
Outside Diameter 4.39 inch (111.50 mm)
View Details
Adjustable Speed V-Belt Pulley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 2.17 to 9.45 inch (55.00 to 240.00 mm)
Outside Diameter 3.62 to 9.84 inch (92.00 to 250.00 mm)
View Details