Fenner Drives Flat Belt Idlers FA4502

Description
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
Description
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Suppliers

Company
Product
Description
Supplier Links
Manheim, PA, USA
Flat Belt Idlers
FA4502
Flat Belt Idlers FA4502
Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belt Pulleys
Product Number FA4502
Product Name Flat Belt Idlers
Style Idler
Bore Diameter 0.669 inch (17.00 mm)
Type Single Groove
Shaft Mounting Plain Bore
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulley for Taper Bushes - SPB/5 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details
 - 183899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.54 inch (90.00 mm)
Outside Diameter 3.70 inch (94.00 mm)
View Details
0.5005
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.40 inch (60.96 mm)
Outside Diameter 2.50 inch (63.50 mm)
Bore Diameter 0.500 inch (12.71 mm)
View Details
Variable Speed Sheaves - 2VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.90 to 7.40 inch (48.26 to 187.96 mm)
Outside Diameter 3.35 to 7.50 inch (85.09 to 190.50 mm)
View Details