CHINO Works America Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has... | |
| The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet... | |
| The C800 series is standard thermocouples for calibration of thermocouples. Three types of S type thermocouple, R type thermocouple, and B type thermocouple are available. The temperature-thermal EMF table is... | |
| The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and... |