CHINO Works America Inc. Datasheets for SCR Power Controllers
Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control.
SCR Power Controllers: Learn more
| Product Name | Notes |
|---|---|
| JW Series is compact lightweight three-phase control thyristor regulators enabling high-density instrumentation. The methods of control are divided into two ways, the phase control and zero-cross control. In the phase... | |
| The JB series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. 6-models from 10A rated current to 100A rated current are available. Two... | |
| The JU series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. Two control systems, a phase-angle firing system and a zero-cross firing system,... |