CHINO Works America Inc. Solidpak Thermocouple SUH446

Description
The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and a thermocouple wire is densely filled with magnesium oxide. The thick protective tube provides excellent response along with vibration resistance and impact resistance. In addition, it allows the thermocouple to withstand long-term continuous operation in hot and unfavorable environment.
Datasheet
Description
The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and a thermocouple wire is densely filled with magnesium oxide. The thick protective tube provides excellent response along with vibration resistance and impact resistance. In addition, it allows the thermocouple to withstand long-term continuous operation in hot and unfavorable environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solidpak Thermocouple - SUH446 - CHINO Works America Inc.
Torrance, CA, USA
Solidpak Thermocouple
SUH446
Solidpak Thermocouple SUH446
The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and a thermocouple wire is densely filled with magnesium oxide. The thick protective tube provides excellent response along with vibration resistance and impact resistance. In addition, it allows the thermocouple to withstand long-term continuous operation in hot and unfavorable environment.

The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and a thermocouple wire is densely filled with magnesium oxide. The thick protective tube provides excellent response along with vibration resistance and impact resistance. In addition, it allows the thermocouple to withstand long-term continuous operation in hot and unfavorable environment.

Supplier's Site Datasheet

Technical Specifications

  CHINO Works America Inc.
Product Category Thermocouple Temperature Probes
Product Number SUH446
Product Name Solidpak Thermocouple
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Element Configuration Double Element
Probe Configuration Straight Probe; Penetration (Needle) Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Air and Gases, Multiple step thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0197 inch (0.5000 mm)
Sensitive Length 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
 - 3428899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details