CHINO Works America Inc. Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Compact size for assembling in various type of equipment. PID auto-tuning function. Models LT110 digital indicating controllers feature many functions including PID auto-tuning function for various control applications in the... | |
| General type with simple operationNew overshoot suppression function. Models LT350 and LT370 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms... | |
| High function type with 5-digit display of measured value New overshoot suppression function "JyroNavi" Models LT450 and LT470 digital indicating controllers feature all functions, which are necessary for various control... | |
| Small general type with 4-digit display of measured value. New overshoot suppression function. Models LT230 digital indicating controllers feature many functions including newly developed PID algorithms and an overshoot suppression... | |
| The DB1000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. Various functions including universal input... | |
| The DB2000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. The configuration of highly functional... | |
| The DB500 series is high-accuracy, high-speed compact controllers with digital displays and an indicating accuracy of ± 0.2% and sampling frequency of about 0.2 second, incorporating high-performance microprocessors with a... | |
| The KP1000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 19 program patterns (maximum 19 steps/pattern). | |
| The KP2000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 30 program patterns (maximum 19 steps/... |