The C800 series is standard thermocouples for calibration of thermocouples. Three types of S type thermocouple, R type thermocouple, and B type thermocouple are available. The temperature-thermal EMF table is prepared on request.
| CHINO Works America Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | C800-35 |
| Product Name | Standard Thermocouple |
| Sensed Temperature | ? to 2012 F (? to 1100 C) |
| Base, Noble and Refractory Metal Type | R |
| Element Configuration | Single Element |