CHINO Works America Inc. Datasheets for Infrared Thermometers
Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more
| Product Name | Notes |
|---|---|
| The IR-AH series is non-contact handheld type digital radiation thermometers for the measurement of temperature. The thermometers have features of a wide measuring range from -50°C to 3000°C, digital displays... | |
| The IR-BA series is a non-contact and high-speed compact radiation thermometer. The card sized thermometer with built-in signal converting function of 4-20mA output can easily be installed in narrow places,... | |
| The IR-CA series is a non-contact and high-speed (3ms) compact radiation thermometer covering medium and high temperature range by using the detecting element of InGaAs or Si. The thermometer with... | |
| The IR-SA series of Infrared Radiation Thermometer provides broad selection of small & robust units to match your on-line applications for non-contact temperature measurement from 0 to 2500°C under harsh... |