CHINO Works America Inc. Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| NRLM type comparison blackbody furnaces, which have been jointly developed with the National Research Laboratory of Metrology, are large opening blackbody furnaces for calibration of radiation thermometers, and a high... | |
| Practical use precision type comparison blackbody furnaces cover the temperature range of 100 to 3000°C by 3 kinds of blackbody furnace and calibrate radiation thermometers accurately. | |
| Realize low temperature calibration at -100ºC and compact & light weight body. For on-site calibration of resistance thermometer and thermocouple! | |
| The IR-R0 series is practical use type blackbody furnaces that are used as the standard unit for comparison calibration of radiation thermometers. |