The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has the built-in automatic correction circuit for the difference between surrounding air and actual temperature of an object. No emissivity compensation to an object surface like as radiation thermometers is necessary.
| CHINO Works America Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | C015-13 |
| Product Name | Non-Contact Type Roller Surface Thermocouple |
| Sensed Temperature | ? to 482 F (? to 250 C) |
| Base, Noble and Refractory Metal Type | K |
| Element Configuration | Double Element |
| Probe Configuration | Roller or Moving Probe; Other (Special Purpose); Non-contact type roller surface |