CHINO Works America Inc. Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| MC1000 is handheld digital thermometer having easy-to-read large LCD display and lighter in weight. Temperature probes having variety of shapes and sized enable you to select a suitable one on... | |
| Model IR-TE palm-sized infrared thermometer is designed to measure the surface temperature of objects without making contact with them. The built-in laser sighting pinpoints the center of the area being... | |
| The HN-CH series is reliable and accurate palm-sized temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor.It also provides the... | |
| The IR-AH series is non-contact handheld type digital radiation thermometers for the measurement of temperature. The thermometers have features of a wide measuring range from -50°C to 3000°C, digital displays... | |
| The IR-BA series is a non-contact and high-speed compact radiation thermometer. The card sized thermometer with built-in signal converting function of 4-20mA output can easily be installed in narrow places,... | |
| The IR-CA series is a non-contact and high-speed (3ms) compact radiation thermometer covering medium and high temperature range by using the detecting element of InGaAs or Si. The thermometer with... | |
| The IR-ESC series is scanning type radiation thermometers for low temperature and is applicable to measure width-direction temperature patterns of moving or rotating objects. The temperature range is 100°C to... | |
| The IR-ESF series is applicable to measure width-direction temperature patterns of moving objects. The system is consisted of a scanning unit, a display/operation unit with a built-in exclusive software for... | |
| The IR-FA series is a fiber optic radiation thermometer featuring multi-function and high-speed response. Three types, single-color type for low temperature, single-color type for medium/high temperature and two-color type, are... | |
| The IR-H series is a small and lightweight handheld Infrared thermometer with a clear viewfinder.The thru-the-lens optical system enables it to measure small targets from a long distance. The measured... | |
| The IR-RST series is single-color radiation thermometers that are used as the standard unit for comparison calibration of radiation thermometers by using comparison blackbody furnaces. | |
| The IR-TA series hand-held type radiation thermometers measure temperature quickly from a distance - without contact. Ideal for applications in fields such as refrigeration show cases, transportation, storage, electronic/mechanica l... | |
| The portable thermometer Model MF1000 is combined with a needle type sensor for measurement of internal temperature of foods or liquid temperature.The indicator and the sensor grip with anti-bacteria surface... |